Brother CSRE001, Carrier sheet, Brother, Transparent, China, 130 mm, 305 mm
Brother CSRE001. Type: Carrier sheet, Brand compatibility: Brother, Product colour: Transparent. Width: 130 mm, Depth: 305 mm, Height: 2 mm. Quantity per pack: 2 pc(s), Package weight: 91 g. Products per pallet: 2880 pc(s), Pallet gross weight: 270 kg, Pallet gross height: 11.5 cm