Brother logo

Brother C21 Permanent Label

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27780
Info modified on:
27 Feb 2025, 14:42:58
Short summary description Brother C21 Permanent Label:

Brother C21 Permanent Label, 85 x 110 x 7 mm, 36 g, A7, 45 g, 30 sheets, Japan

Long summary description Brother C21 Permanent Label:

Brother C21 Permanent Label. Dimensions (WxDxH): 85 x 110 x 7 mm, Weight: 36 g, Label size: A7. Package weight: 45 g. Media sheets per package: 30 sheets. Country of origin: Japan

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.