location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother 10cm x 15 cm Glossy Paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10cm x 15 cm Glossy Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP61GLP50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766647021
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother 10cm x 15 cm Glossy Paper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 190 g/m²
  • - Finish type: Gloss
  • - 50 sheets
  • - Blue, Red
Long product name Brother 10cm x 15 cm Glossy Paper :
The long product name of Brother 10cm x 15 cm Glossy Paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Plus Glossy 6"x4" Photo Paper (50 Pack)
More>>>
Brother 10cm x 15 cm Glossy Paper:
The official description of Brother 10cm x 15 cm Glossy Paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When used with Brother's print engine technology, the Inobella (TM) ink and paper enables accurately reproduced beautiful and vibrant images from the first to last print.

-50 sheets.
-Paper size: 150 x 100mm (6 x 4").
-Paper weight: 190/m2.

Short summary description Brother 10cm x 15 cm Glossy Paper:
This short summary of the Brother 10cm x 15 cm Glossy Paper data-sheet is auto-generated and uses the product title and the first six key specs.

Brother 10cm x 15 cm Glossy Paper, Gloss, 190 g/m², Blue, Red, 50 sheets, 240 µm, Brother DCP-115C, DCP-117C, DCP-135C, MFC-235C, DCP-130C, MFC-260C, DCP-330C, DCP-350C, MFC-465CN,...

Long summary description Brother 10cm x 15 cm Glossy Paper:
This is an auto-generated long summary of Brother 10cm x 15 cm Glossy Paper based on the first three specs of the first five spec groups.

Brother 10cm x 15 cm Glossy Paper. Finish type: Gloss, Media weight: 190 g/m², Product colour: Blue, Red. Width: 239 mm, Depth: 117 mm, Height: 334 mm. Package weight: 200 g

Features
Product colour
Blue, Red
Finish type *
Gloss
Media weight *
190 g/m²
Sheets per pack
50 sheets
Printing media thickness
240 µm
Features
Compatible products
Brother DCP-115C, DCP-117C, DCP-135C, MFC-235C, DCP-130C, MFC-260C, DCP-330C, DCP-350C, MFC-465CN, DCP-540CN, DCP-150C, DCP-750CW, MFC-680CN, MFC-240C, MFC-845CW, MFC-885CW, DCP-357C, DCP-560CN, MFC-440CN, DCP-770CW, MFC-660CN, MFC-3360C, MFC-5460CN, MFC-5860CN
Weight & dimensions
Width
239 mm
Depth
117 mm
Height
334 mm
Weight
171 g
Packaging data
Package weight
200 g
Country Distributor
Polska 1 distributor(s)