Brother 9380 Printer Ribbon, Black, 25000000 characters, Black, Japan, 525 mm, 145 mm
Brother 9380 Printer Ribbon. Printing colours: Black, Print yield: 25000000 characters, Product colour: Black. Width: 525 mm, Depth: 145 mm, Height: 70 mm. Package weight: 750 g