location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brondi FX Compact Sport S two-way radio 8 channels 446 - 446.1 MHz Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brondi Check ‘Brondi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX Compact Sport S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FXCOMPACTS
Category:
Radio that can both transmit and receive. A two-way radio allows the operator to have a conversation with other similar radios operating on the same radio frequency (channel). Two-way radios are available in mobile, stationary base and hand-held portable configurations. Hand-held radios are often called walkie-talkies.
Two-Way Radios Check ‘Brondi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brondi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 09:32:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brondi FX Compact Sport S two-way radio 8 channels 446 - 446.1 MHz Black, Stainless steel:
This short summary of the Brondi FX Compact Sport S two-way radio 8 channels 446 - 446.1 MHz Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Brondi FX Compact Sport S, 8 channels, 446 - 446.1 MHz, 5000 m, AAA, Alkaline, 20 h

Long summary description Brondi FX Compact Sport S two-way radio 8 channels 446 - 446.1 MHz Black, Stainless steel:
This is an auto-generated long summary of Brondi FX Compact Sport S two-way radio 8 channels 446 - 446.1 MHz Black, Stainless steel based on the first three specs of the first five spec groups.

Brondi FX Compact Sport S. Channels quantity (total): 8 channels, Operating frequency: 446 - 446.1 MHz, Maximum range: 5000 m. Battery type: AAA, Battery technology: Alkaline, Battery life (max): 20 h. Weight: 100 g, Dimensions (WxDxH): 125 x 52 x 29 mm