location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brondi Gladiator 3 12.7 cm (5") Dual SIM Android 4.2.2 3G 1 GB 4 GB 2000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brondi Check ‘Brondi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gladiator 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10272830
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Brondi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brondi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:00:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brondi Gladiator 3 12.7 cm (5") Dual SIM Android 4.2.2 3G 1 GB 4 GB 2000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 540 x 960 pixels
  • - 1.3 GHz
  • - 1 GB 4 GB MicroSD (TransFlash) 32 GB
  • - 3G Dual SIM
  • - Bluetooth 4.0
  • - Single camera 12 MP
  • - 2000 mAh
  • - Android 4.2.2
Long product name Brondi Gladiator 3 12.7 cm (5") Dual SIM Android 4.2.2 3G 1 GB 4 GB 2000 mAh Black :
The long product name of Brondi Gladiator 3 12.7 cm (5") Dual SIM Android 4.2.2 3G 1 GB 4 GB 2000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5’’ IPS 540 x 960, Dual SIM, 2G/3G, CPU 1.3GHz, 1GB RAM, 4GB, Fotocamera 12MP/3MP, Bluetooth 4.0, Wi-Fi, Radio FM, GPS/A-GPS, 2000mAh, Android 4.2.2, Black
More>>>
Short summary description Brondi Gladiator 3 12.7 cm (5") Dual SIM Android 4.2.2 3G 1 GB 4 GB 2000 mAh Black:
This short summary of the Brondi Gladiator 3 12.7 cm (5") Dual SIM Android 4.2.2 3G 1 GB 4 GB 2000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brondi Gladiator 3, 12.7 cm (5"), 1 GB, 4 GB, 12 MP, Android 4.2.2, Black

Long summary description Brondi Gladiator 3 12.7 cm (5") Dual SIM Android 4.2.2 3G 1 GB 4 GB 2000 mAh Black:
This is an auto-generated long summary of Brondi Gladiator 3 12.7 cm (5") Dual SIM Android 4.2.2 3G 1 GB 4 GB 2000 mAh Black based on the first three specs of the first five spec groups.

Brondi Gladiator 3. Display diagonal: 12.7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.2.2. Battery capacity: 2000 mAh. Product colour: Black. Weight: 134 g

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:37:08
Uk has collected 3 expert reviews for Brondi Gladiator 3 12.7 cm (5") Dual SIM Android 4.2.2 3G 1 GB 4 GB 2000 mAh Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%