Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Car Active holder
- - Mobile device type: Tablet/UMPC
- - Black
Long product name Brodit 512385 holder Active holder Tablet/UMPC Black
:
Active holder with cig-plug. for Huawei MediaPad
The long product name of Brodit 512385 holder Active holder Tablet/UMPC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Active holder with cig-plug. for Huawei MediaPad
More>>>
Short summary description Brodit 512385 holder Active holder Tablet/UMPC Black:
This short summary of the Brodit 512385 holder Active holder Tablet/UMPC Black data-sheet is auto-generated and uses the product title and the first six key specs.
Brodit 512385, Tablet/UMPC, Active holder, Car, Black
Long summary description Brodit 512385 holder Active holder Tablet/UMPC Black:
This is an auto-generated long summary of Brodit 512385 holder Active holder Tablet/UMPC Black based on the first three specs of the first five spec groups.
Brodit 512385. Mobile device type: Tablet/UMPC, Type: Active holder, Proper use: Car, Product colour: Black