Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming Optical 1500 DPI Black
- - Ambidextrous
- - Scroll type: Wheel Buttons quantity: 3
- - Power source: Cable 1.2 m
More>>>
Short summary description BRobotix 263939 mouse Gaming Ambidextrous Optical 1500 DPI:
This short summary of the BRobotix 263939 mouse Gaming Ambidextrous Optical 1500 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
BRobotix 263939, Ambidextrous, Optical, 1500 DPI, Black
Long summary description BRobotix 263939 mouse Gaming Ambidextrous Optical 1500 DPI:
This is an auto-generated long summary of BRobotix 263939 mouse Gaming Ambidextrous Optical 1500 DPI based on the first three specs of the first five spec groups.
BRobotix 263939. Form factor: Ambidextrous. Movement detection technology: Optical, Movement resolution: 1500 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black