Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - PCI Express Fiber
- - 12800 Mbit/s
- - Internal
Long product name Broadcom LSI00172 network card Internal Fiber 12800 Mbit/s
:
PCI Express x8, 2 x LC, SFP, Multimode, MD2
The long product name of Broadcom LSI00172 network card Internal Fiber 12800 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PCI Express x8, 2 x LC, SFP, Multimode, MD2
More>>>
Short summary description Broadcom LSI00172 network card Internal Fiber 12800 Mbit/s:
This short summary of the Broadcom LSI00172 network card Internal Fiber 12800 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Broadcom LSI00172, Internal, Wired, PCI Express, Fiber, 12800 Mbit/s, Grey
Long summary description Broadcom LSI00172 network card Internal Fiber 12800 Mbit/s:
This is an auto-generated long summary of Broadcom LSI00172 network card Internal Fiber 12800 Mbit/s based on the first three specs of the first five spec groups.
Broadcom LSI00172. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 12800 Mbit/s. Product colour: Grey