Long product name Broadcom LSI00138 PCI Express, 3 Gb/s, SAS, 8-port Host Bus Adapter interface cards/adapter
:
LSI Logic LSI00138 SAS3801E - storage controller - SATA-300 / SAS - PCI Express x8
The long product name of Broadcom LSI00138 PCI Express, 3 Gb/s, SAS, 8-port Host Bus Adapter interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
LSI Logic LSI00138 SAS3801E - storage controller - SATA-300 / SAS - PCI Express x8
More>>>
Short summary description Broadcom LSI00138 PCI Express, 3 Gb/s, SAS, 8-port Host Bus Adapter interface cards/adapter:
This short summary of the Broadcom LSI00138 PCI Express, 3 Gb/s, SAS, 8-port Host Bus Adapter interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Broadcom LSI00138 PCI Express, 3 Gb/s, SAS, 8-port Host Bus Adapter, PCI-X, Green, 300 Mbit/s, PC, Windows 95/98/ME/2000/NT 4.0/Server 2003
Long summary description Broadcom LSI00138 PCI Express, 3 Gb/s, SAS, 8-port Host Bus Adapter interface cards/adapter:
This is an auto-generated long summary of Broadcom LSI00138 PCI Express, 3 Gb/s, SAS, 8-port Host Bus Adapter interface cards/adapter based on the first three specs of the first five spec groups.
Broadcom LSI00138 PCI Express, 3 Gb/s, SAS, 8-port Host Bus Adapter. Host interface: PCI-X. Product colour: Green. Data transfer rate: 300 Mbit/s, Platform: PC, Compatible operating systems: Windows 95/98/ME/2000/NT 4.0/Server 2003