Long product name Broadcom LSI00058-F MegaRAID SAS 8344ELP SAS RAID Adapter - 128MB interface cards/adapter
:
LSI Logic LSI00058-F MegaRAID SAS 8344ELP SAS RAID Adapter, 3 Gb/s throughput per port, 128MB DDR Cache
The long product name of Broadcom LSI00058-F MegaRAID SAS 8344ELP SAS RAID Adapter - 128MB interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
LSI Logic LSI00058-F MegaRAID SAS 8344ELP SAS RAID Adapter, 3 Gb/s throughput per port, 128MB DDR Cache
More>>>
Short summary description Broadcom LSI00058-F MegaRAID SAS 8344ELP SAS RAID Adapter - 128MB interface cards/adapter:
This short summary of the Broadcom LSI00058-F MegaRAID SAS 8344ELP SAS RAID Adapter - 128MB interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Broadcom LSI00058-F MegaRAID SAS 8344ELP SAS RAID Adapter - 128MB, PCIe, Green, Intel IOP333, 300 Mbit/s, PC, Wireless
Long summary description Broadcom LSI00058-F MegaRAID SAS 8344ELP SAS RAID Adapter - 128MB interface cards/adapter:
This is an auto-generated long summary of Broadcom LSI00058-F MegaRAID SAS 8344ELP SAS RAID Adapter - 128MB interface cards/adapter based on the first three specs of the first five spec groups.
Broadcom LSI00058-F MegaRAID SAS 8344ELP SAS RAID Adapter - 128MB. Host interface: PCIe. Product colour: Green. Processor model: Intel IOP333. Data transfer rate: 300 Mbit/s, Platform: PC, Connectivity technology: Wireless