Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tristar KA-5028 Electric heater (Ceramic)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tristar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA-5028 Electric heater (Ceramic)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA-5028
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8713016050281
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tristar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15230
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Jan 2018 14:17:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tristar KA-5028 Electric heater (Ceramic) :
The short editorial description of Tristar KA-5028 Electric heater (Ceramic)

KA-5028 - 1500 W, 3 Instelbare standen
More>>>

Tristar KA-5028 Electric heater (Ceramic):
The official marketing text of Tristar KA-5028 Electric heater (Ceramic) as supplied by the manufacturer
Handzame van oscillatie functie voorziene kachel met een vermogen van 1500 W. Door de regelbare thermostaat kan deze kachel naar eigen behoefte worden ingesteld. Voor de veiligheid is dit apparaat voorzien van een omvalbeveiliging.
- Vermogen: 1500 Watt
- 3 Instelbare standen
- Regelbare thermostaat
- Oscillerend
- Omvalbeveiliging
- Oververhitting beveiliging
- Powerindicatielampje
- Handvat
Short summary description Tristar KA-5028 Electric heater (Ceramic):
This short summary of the Tristar KA-5028 Electric heater (Ceramic) data-sheet is auto-generated and uses the product title and the first six key specs.
Tristar KA-5028 Electric heater (Ceramic), Quartz, Floor, Metallic, 1500 W, 210 mm, 160 mm
Long summary description Tristar KA-5028 Electric heater (Ceramic) :

Tristar KA-5028 Electric heater (Ceramic). Type: Quartz. Placement options: Floor, Colour of product: Metallic. Heating power: 1500 W. Width: 210 mm, Depth: 160 mm, Height: 280 mm. Heat source: Electric

This is an auto-generated long summary of Tristar KA-5028 Electric heater (Ceramic) based on the first three specs of the first five spec groups.
Features
Type *
Characteristics of the device.
Quartz
On/off switch
The button which is pressed to switch the device on or off.
Yes
Overheat protection
Yes
Design
Placement options *
Floor
Colour of product *
The colour e.g. red, blue, green, black, white.
Metallic
Portable
Small and light enough to be carried by hand.
Yes
Handle(s)
The part by which an object is held, carried, or controlled.
Yes
Power LED
Yes
Performance
Heating power *
How much the device can heat.
1500 W
Other features
Heat source
Type of fuel, which is a heat source e.g. gas.
Electric
Weight & dimensions
Width *
The measurement or extent of something from side to side.
210 mm
Depth *
The distance from the front to the back of something.
160 mm
Height *
The measurement of the product from head to foot or from base to top.
280 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.69 kg