Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tristar KA-5009 Electric heater (Quartz)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tristar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA-5009 Electric heater (Quartz)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA-5009
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8713016650092 show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tristar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17371
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Jan 2018 14:17:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tristar KA-5009 Electric heater (Quartz) :
The short editorial description of Tristar KA-5009 Electric heater (Quartz)

KA-5009 - 800W, 1kg
More>>>

Tristar KA-5009 Electric heater (Quartz):
The official marketing text of Tristar KA-5009 Electric heater (Quartz) as supplied by the manufacturer
With its 800 watts, this portable heater is suitable for use at a campsite. For safety there is a tip over security, so the device will be turned off when it falls.
Short summary description Tristar KA-5009 Electric heater (Quartz):
This short summary of the Tristar KA-5009 Electric heater (Quartz) data-sheet is auto-generated and uses the product title and the first six key specs.
Tristar KA-5009 Electric heater (Quartz), Quartz, Floor, Table, Grey, 800 W, 1 kg
Long summary description Tristar KA-5009 Electric heater (Quartz) :

Tristar KA-5009 Electric heater (Quartz). Type: Quartz. Placement options: Floor, Table, Colour of product: Grey. Heating power: 800 W. Weight: 1 kg

This is an auto-generated long summary of Tristar KA-5009 Electric heater (Quartz) based on the first three specs of the first five spec groups.
Features
Type *
Characteristics of the device.
Quartz
Adjustable thermostat *
There is a thermostat to control the temperature of the device.
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
Overheat protection
Yes
Design
Placement options *
Floor, Table
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Design
Portable
Small and light enough to be carried by hand.
Yes
Display
The description of display that can includes display type, resolution, size etc.
No
Handle(s)
The part by which an object is held, carried, or controlled.
Yes
Power LED
Yes
Performance
Heating power *
How much the device can heat.
800 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg