location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

British Telecom 76762 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
British Telecom Check ‘British Telecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
76762
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
076762 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5016351616468
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by British Telecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 15:00:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points British Telecom 76762 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) 300 Mbit/s
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
Long product name British Telecom 76762 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black :
The long product name of British Telecom 76762 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BT Home Hub 4r, 300Mbps, IEEE 802.11b/g/n, Black
More>>>
Short summary description British Telecom 76762 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black:
This short summary of the British Telecom 76762 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black data-sheet is auto-generated and uses the product title and the first six key specs.

British Telecom 76762, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 4G, Black

Long summary description British Telecom 76762 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black:
This is an auto-generated long summary of British Telecom 76762 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black based on the first three specs of the first five spec groups.

British Telecom 76762. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Mobile network generation: 4G. Product colour: Black. Antenna design: Internal

Country Distributor
United Kingdom 1 distributor(s)