location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brita Maxtra 3-pack Water filter cartridge 3 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brita Check ‘Brita’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maxtra 3-pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
208785 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006387049041 show
Category:
Supplies needed for domestic water filters e.g. filter discs.
Water Filter Supplies Check ‘Brita’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brita: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 10:59:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brita Maxtra 3-pack Water filter cartridge 3 pc(s) :
The long product name of Brita Maxtra 3-pack Water filter cartridge 3 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maxtra 3-pack
More>>>
Brita Maxtra 3-pack Water filter cartridge 3 pc(s):
The official description of Brita Maxtra 3-pack Water filter cartridge 3 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The latest cartridge generation with Maxtra filtration technology.
Simple to use and highly effective: The unique Maxtra fitration technology combining a natural MicroporeFilter and a powerful ProtectFilter
- reduces taste and aroma impairing substances such as chlorine, chlorine compounds, organic impurities and limescale - for a great natural taste.
- permanently absorbs metals such as lead and copper, which may be present in old household piping, for more well being.
Unique Maxtra FlowControl has been developed to ensure the perfect filtration time for best results.
Brita Maxtra cartridges fit into Brita jug water filters and many other household appliances like kettles and coffee machines of our cooperation partners.

The heart of any BRITA filter system is the highest quality water filter cartridge
The water filter cartridge enables the presence of limescale, chlorine and impurities to be reduced from our tap water. To achieve consistently high quality, the filter cartridges should be replaced regularly every four weeks. BRITA manufacturers four types of water filter cartridge:
- Maxtra filter cartridge for optimum performance in all BRITA MAXTRA filter jugs and partner products.
- Inline filter cartridge for our filter tap range.
- Classic filter cartridge.
- Multifit filter cartridge.
The advantages of the Maxtra technology are the innovative combination of the natural MicroporeFilter and the effective ProtectFilter, which ensures excellent results from your filter system.

Short summary description Brita Maxtra 3-pack Water filter cartridge 3 pc(s):
This short summary of the Brita Maxtra 3-pack Water filter cartridge 3 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Brita Maxtra 3-pack, 3 pc(s), Brita, Water filter cartridge

Long summary description Brita Maxtra 3-pack Water filter cartridge 3 pc(s):
This is an auto-generated long summary of Brita Maxtra 3-pack Water filter cartridge 3 pc(s) based on the first three specs of the first five spec groups.

Brita Maxtra 3-pack. Package width: 245 mm, Package depth: 58 mm, Package height: 118 mm. Quantity per pack: 3 pc(s)

Technical details
Type *
Water filter cartridge
Brand compatibility *
Brita
Compatible products
Marella, Navelia, Elemaris, Fjord
MAXTRA FlowControl
Yes
Total amount of recyclable materials
100%
Service life
3 month(s)
Packaging data
Package width
245 mm
Package depth
58 mm
Package height
118 mm
Package weight
445 g
Packaging content
Quantity per pack
3 pc(s)
Brand Image Product code Product Stock Price from
Brita Fill&Go 8er Cartridge 8 pc(s) Brita Fill&Go 8er Cartridge 8 pc(s)
(show image)
046033 Fill&Go 8er 0.00
(excl. VAT)
0 (incl. VAT)
Brita P 1000 Cartridge 1 pc(s) Brita P 1000 Cartridge 1 pc(s)
(show image)
1012628 P 1000 0.00
(excl. VAT)
0 (incl. VAT)
Brita Classic, 6 Pack Cartridge 6 pc(s) Brita Classic, 6 Pack Cartridge 6 pc(s)
(show image)
205685 Classic, 6 Pack 0.00
(excl. VAT)
0 (incl. VAT)