Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brita On Line Active Direct-flow Blue, White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brita
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
On Line Active
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1004252
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006387029739
Category
Device used to remove impurities from water. In a house small water filters are used with tap (mains) water.
Water Filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBrita: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9826
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 18 Mar 2020 12:24:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brita On Line Active Direct-flow Blue, White:
This short summary of the Brita On Line Active Direct-flow Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Brita On Line Active, Direct-flow, Blue, White

Long summary description Brita On Line Active Direct-flow Blue, White:
This is an auto-generated long summary of Brita On Line Active Direct-flow Blue, White based on the first three specs of the first five spec groups.

Brita On Line Active. Water filter type: Direct-flow, Product colour: Blue, White, Filtered water capacity: 10000 L. Package width: 315 mm, Package depth: 158 mm, Package height: 318 mm. Cartridges quantity: 1 pc(s), Quantity per pack: 1 pc(s)

Features
Water filter type *
Direct-flow
Product colour *
Blue, White
Filtered water capacity
10000 L
Cartridge change indicator
Yes
Country of origin
Germany
Water flow rate (inlet)
2.5 l/min
Cartridge term of use
6 month(s)
Certification
CE, TÜV SÜD
Weight & dimensions
Package width
315 mm
Package depth
158 mm
Package height
318 mm
Package weight
1.68 kg
Packaging content
Cartridges quantity
1 pc(s)
Quantity per pack
1 pc(s)