location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brita P 1000 Cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brita Check ‘Brita’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
029807 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006387029807
Category:
Supplies needed for domestic water filters e.g. filter discs.
Water Filter Supplies Check ‘Brita’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brita: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2022 21:27:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brita P 1000 Cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reduces limescale, chlorine and other odour and taste impairing substances
  • - For your local water quality: three water hardness settings
  • - One refill cartridge lasts for up to twelve months
  • - Fits all BRITA filter taps
  • - Hassle-free, practical and TÜV, ACS and NSF certified
Long product name Brita P 1000 Cartridge 1 pc(s) :
The long product name of Brita P 1000 Cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P 1000 filter cartridge
More>>>
Short summary description Brita P 1000 Cartridge 1 pc(s):
This short summary of the Brita P 1000 Cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Brita P 1000, 1 pc(s), Brita, Cartridge

Long summary description Brita P 1000 Cartridge 1 pc(s):
This is an auto-generated long summary of Brita P 1000 Cartridge 1 pc(s) based on the first three specs of the first five spec groups.

Brita P 1000. Number of pieces: 1 pc(s). Quantity per pack: 1 pc(s). Width: 117 mm, Depth: 108 mm, Height: 265 mm

Technical details
Type *
Cartridge
Brand compatibility *
Brita
Compatible products
Neo 3, Neo 1.
Service life
12 month(s)
Packaging data
Number of pieces
1 pc(s)
Packaging content
Quantity per pack
1 pc(s)
Weight & dimensions
Width
117 mm
Depth
108 mm
Height
265 mm
Weight
1 kg
Brand Image Product code Product Stock Price from
Brita Maxtra 3-pack Water filter cartridge 3 pc(s) Brita Maxtra 3-pack Water filter cartridge 3 pc(s)
(show image)
208785 Maxtra 3-pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)