BrightSign XT1143 digital media player Blue Full HD 3840 x 2160 pixels

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61642
Info modified on:
12 Apr 2023, 14:46:23
Long product name BrightSign XT1143 digital media player Blue Full HD 3840 x 2160 pixels:

3840x2160x24/25/30/50/60p, 179.9 x 21.9 x 204.2mm

Short summary description BrightSign XT1143 digital media player Blue Full HD 3840 x 2160 pixels:

BrightSign XT1143, Blue, H.264, H.265, MPEG1, MPEG2, BMP, JPG, PNG, AAC, AC3, MP2, MP3, OGG, WAV, Flash, SSD, M.2

Long summary description BrightSign XT1143 digital media player Blue Full HD 3840 x 2160 pixels:

BrightSign XT1143. Product colour: Blue, Video formats supported: H.264, H.265, MPEG1, MPEG2, Image formats supported: BMP, JPG, PNG. Storage media type: Flash, SSD, Storage drive interface: M.2, Compatible memory cards: SDHC, SDXC. HD type: Full HD, Maximum video resolution: 3840 x 2160 pixels. LED indicators: Power. Width: 179.9 mm, Depth: 204.2 mm, Height: 21.9 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.