Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Series 3 320 Foil shaver Black men's shaver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 3 320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SERIE3320 show
Show alternative article codes used in the online market place
Category
Electric razor used by men to remove facial and body hair.
men's shavers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15169
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Dec 2017 02:47:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Braun Series 3 320 Foil shaver Black men's shaver :
The short editorial description of Braun Series 3 320 Foil shaver Black men's shaver

Series 3 320 shaver
More>>>

Braun Series 3 320 Foil shaver Black men's shaver:
The official marketing text of Braun Series 3 320 Foil shaver Black men's shaver as supplied by the manufacturer
Our newest shaver series with ultra-adaptable foil head (Triple Action FreeFloat™ System) for an optimally smooth and comfortable shave.

Triple Action FreeFloat™ System
The Triple Action FreeFloat™ System features three fully adaptive cutting elements which shave off both long and short hairs in one stroke, reducing skin irritation.

3-stage Cutting System
Shaves progressively closer in one stroke.

Precision Comfort Blades
The Precision Comfort Blades cut hairs extraordinarily close in a single stroke - for exceptional closeness and comfort.

Precision Shaver Head
Simple and effective shaving even in hard-to-reach areas.

Smart Foil™
Unique pattern captures hairs growing from different directions.

Clean & Renew™ System
Giving you the feeling of a brand new shaver everyday.
Short summary description Braun Series 3 320 Foil shaver Black men's shaver:
This short summary of the Braun Series 3 320 Foil shaver Black men's shaver data-sheet is auto-generated and uses the product title and the first six key specs.
Braun Series 3 320, Foil shaver, Black, Nickel-Metal Hydride (NiMH), 45 min
Long summary description Braun Series 3 320 Foil shaver Black men's shaver :

Braun Series 3 320. Shaver system: Foil shaver. Colour of product: Black. Battery technology: Nickel-Metal Hydride (NiMH), Shaving time: 45 min

This is an auto-generated long summary of Braun Series 3 320 Foil shaver Black men's shaver based on the first three specs of the first five spec groups.
Performance
Shaver system *
A system for removing hair from the face or body.
Foil shaver
Precision cutting system
Yes
Precision trimmer
Hand-held device used to trim hair precisely e.g. nasal hair.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Indication
Charging indicator
Yes
Power
Rechargeable
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Quick charge
Yes
Shaving time
45 min
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01
Testseek has collected 2 expert reviews for Braun Series 3 320 Foil shaver 黑色 男士刮鬍刀 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
X