Braun logo

Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras

Data-sheet quality:
created/standardized by Icecat
Product views:
80999
Info modified on:
20 Feb 2020, 17:14:54
Long product name Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras:

Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras

Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras:

Extra wide head
Braun Silk-épil 9 SkinSpa has a 40% wider head removing a lot more hair in one stroke for a faster epilation.* A new standard of epilation so you can enjoy long-lasting smooth skin for up to 4 weeks. *vs other Braun epilators

MicroGrip tweezer technology
Featuring wider, longer and deeper tweezers the Braun Silk-epil 9 SkinSpa removes with precision even the shortest hairs that wax cannot catch (down to 0.5mm). So you will not have to wait anymore for your body hair to grow long enough for waxing. Break free from those in-between days, break free from hassle.

High frequency massage
With pulsating active vibrations - for an extra gentle epilation.

Pivoting head
Smoothly adapts to body contours for superior comfort and efficiency.

Wet & Dry
Works in bath or shower for a more comfortable epilation.

Brush attachment

Sonic exfoliation
Visibly refines skin with 3000 micro-vibrations per minute.

High density brush
With 10.000 fine bristles gently removes dead skin cells and stimulates skin regeneration.

Short summary description Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras:

Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras, White, 0.5 mm, Built-in, 1 h, 40 min

Long summary description Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras:

Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras. Product colour: White, Minimum hair length: 0.5 mm. Battery type: Built-in, Charging time: 1 h, Operating time: 40 min

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.