Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun JB 5160 WH Tabletop blender 1.6L 1000W White blender

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JB 5160 WH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JB 5160 WH show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8021098772077
Category
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
blenders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 36018
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 17 Oct 2017 18:29:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Braun JB 5160 WH Tabletop blender 1.6L 1000W White blender :
The short editorial description of Braun JB 5160 WH Tabletop blender 1.6L 1000W White blender

1.6 L, 1000 Watt Motor, White
More>>>
Braun JB 5160 WH Tabletop blender 1.6L 1000W White blender:
The official marketing text of Braun JB 5160 WH Tabletop blender 1.6L 1000W White blender as supplied by the manufacturer

Heightened efficiency thanks to the specially designed jug
The unique combination of a specially angled jug shape and higher blade positioning enables efficient blending circulation, creating perfect flow for optimum blending results. Even hardened foods and ingredients with a thick consistency can be blended seamlessly.
Intelligent pre-set programs
Thanks to the new pre-set programs (ice crush, soup&purée, smoothie) the blender delivers perfect results all on its own. It intelligently selects the perfect speed and timing – you simply come back when it’s done.
Up to 11 speeds with pulse function
Choose your ideal speed for better performance control and more precise blending. Use the pulse function to even finer results.
Powerful 1000W motor
The powerful motor offers a superior performance for quick, even and perfect blending results across all functions. The rugged design and added power mean that the motor can effortlessly handle any blending job, for improved durability.
Thermo resist glass
No blending limits – easily blend sauces, hot soups or even icy drinks and more.

Short summary description Braun JB 5160 WH Tabletop blender 1.6L 1000W White blender:
This short summary of the Braun JB 5160 WH Tabletop blender 1.6L 1000W White blender data-sheet is auto-generated and uses the product title and the first six key specs.

Braun JB 5160 WH, Tabletop blender, 1.6 L, White, 1.1 m, Glass, 1000 W

Long summary description Braun JB 5160 WH Tabletop blender 1.6L 1000W White blender:
This is an auto-generated long summary of Braun JB 5160 WH Tabletop blender 1.6L 1000W White blender based on the first three specs of the first five spec groups.

Braun JB 5160 WH. Type: Tabletop blender, Bowl capacity: 1.6 L, Colour of product: White. Bowl material: Glass. Power: 1000 W. Width: 165 mm, Depth: 200 mm, Height: 415 mm

Features
Type *
Characteristics of the device.
Tabletop blender
Bowl capacity *
How much can be placed or stored in the bowl.
1.6 L
Number of speeds *
The different speeds that the device can operate at.
11
Pulse function *
Yes
Ice crushing *
The device crushes ice (breaking ice up into very little pieces).
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Dishwasher-proof parts *
Yes
Cord length
The distance from one end of the cord (cable) to the other.
1.1 m
Cord storage
Yes
Measuring cup
Yes
Dishwasher proof
The product will not be damaged by being washed in the dishwasher.
Yes
Material
Bowl material
What the bowl is made out of e.g. glass, metal.
Glass
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1000 W
Weight & dimensions
Width
The measurement or extent of something from side to side.
165 mm
Depth
The distance from the front to the back of something.
200 mm
Height
The measurement of the product from head to foot or from base to top.
415 mm
Package width
The distance from one side of the packaging to the other.
225 mm
Package depth
The distance from the front to the back of the packaging.
380 mm
Package height
The distance from the top to the bottom of the packaging.
290 mm
Country Distributor
Deutschland 1 distributor(s)
X