location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun LS 5560 Trimmer Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS 5560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81247164 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201003199 show
Category:
Electric razor used by women to remove body hair.
Women's Shavers Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Braun 81247164 user manual (8.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Braun LS 5560 Trimmer Violet :
The long product name of Braun LS 5560 Trimmer Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silk-épil Lady Shaver - 5560
More>>>
Braun LS 5560 Trimmer Violet:
The official description of Braun LS 5560 Trimmer Violet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Braun Silk-épil Lady Shaver. For skin that’s smooth and radiant. Shaves and exfoliates for double care.

Treat your whole body to a gentle shave
Since the Braun Lady Shaver is so gentle on skin, it is perfect for delicate, sensitive areas.

Shave and exfoliate in one gentle move
A close shave, followed by the touch of a vibrating exfoliation attachment. Easy to use. The result is smooth.

Caresses your contours
Rounded head gently adapts to body contours.

Extra gentle
Rounded trimmer tips smoothly glide over the skin.

Maximum thoroughness
Floating foil and trimmer for a perfectly close shave.

Fully washable
All Lady Shaver models are easily cleaned under running water.

Short summary description Braun LS 5560 Trimmer Violet:
This short summary of the Braun LS 5560 Trimmer Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Braun LS 5560, Violet, Exfoliation, Shaving, Wireless, Battery, Built-in battery, Lithium-Ion (Li-Ion)

Long summary description Braun LS 5560 Trimmer Violet:
This is an auto-generated long summary of Braun LS 5560 Trimmer Violet based on the first three specs of the first five spec groups.

Braun LS 5560. Product colour: Violet, Interchangeable shaving heads: Exfoliation, Shaving, Connectivity technology: Wireless. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Width: 65 mm, Depth: 132 mm, Height: 197 mm. Package width: 65 mm, Package depth: 132 mm, Package height: 197 mm. Quantity per pack: 1 pc(s)

Features
Trimmer *
Yes
Washable shaving head
Yes
Washable
Yes
Wet & Dry
No
Connectivity technology
Wireless
Product colour *
Violet
Peeling
No
Facial trimmer *
No
Ice epilation *
No
Interchangeable shaving heads *
Exfoliation, Shaving
Pouch
Yes
Floating head
Yes
Power
Power source
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Fast charging
No
Rechargeable *
Yes
Input voltage
100 - 240 V
Operating time
40 min
Variable voltage
No
AC input voltage
100 - 240V
Weight & dimensions
Width
65 mm
Depth
132 mm
Height
197 mm
Weight
320 g
Packaging data
Package width
65 mm
Package depth
132 mm
Package height
197 mm
Package weight
440 g
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Bikini trim attachment
Yes
Cleaning brush
Yes
Shaving head replacement(s) included
Yes
Other features
Type
Electric shaver
Logistics data
Master (outer) case width
217 mm
Master (outer) case length
282 mm
Master (outer) case height
226 mm
Products per master (outer) case
6 pc(s)
Country Distributor
Italia 1 distributor(s)