Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Serie 3 300 Foil shaver Trimmer Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serie 3 300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
632566 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201389972 show
Category
Electric razor used by men to remove facial and body hair.
Men's Shavers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBraun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13187
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Braun Serie 3 300 Foil shaver Trimmer Blue :
The short editorial description of Braun Serie 3 300 Foil shaver Trimmer Blue

300s Series 3 dark blue
More>>>
Braun Serie 3 300 Foil shaver Trimmer Blue:
The official marketing text of Braun Serie 3 300 Foil shaver Trimmer Blue as supplied by the manufacturer

Our shaver series with the Triple Action Free Float System for optimal skin-friendly shaving and perfect contour adjustment.

Triple Action Free Float System
With three fully adaptive cutting elements the floating head adapts automatically to facial contours and shaves short and long hairs in every stroke.

Smart Foil™
Through its unique foil patterns the Smart Foil™ captures hairs growing in different directions.

3-Stage Cutting System
With twin foils that shave off stubbles and an integrated cutter that shortens longer hairs Braun shaves progressively closer in 3 stages.

Washable
Fully washable under running tap water – for easy cleaning.

Short summary description Braun Serie 3 300 Foil shaver Trimmer Blue:
This short summary of the Braun Serie 3 300 Foil shaver Trimmer Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Serie 3 300, Foil shaver, Blue, LED, Battery, Nickel-Metal Hydride (NiMH), 105 min

Long summary description Braun Serie 3 300 Foil shaver Trimmer Blue:
This is an auto-generated long summary of Braun Serie 3 300 Foil shaver Trimmer Blue based on the first three specs of the first five spec groups.

Braun Serie 3 300. Shaver system: Foil shaver. Product colour: Blue, Display type: LED. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 105 min. Connectivity technology: Wired

Performance
Shaver system *
Foil shaver
Trimmer *
Yes
Moisturizing system
Yes
Precision trimmer
Yes
Smooth shaving heads
Yes
Wet & Dry
Yes
Contour following
Yes
Skin comfort
Yes
Number of shaver heads/blades *
1
Design
Product colour *
Blue
Rubber grips
Yes
Washable *
Yes
Waterproof
Yes
Design
Display type
LED
LED indicators
No
Indication
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
No
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time
105 min
Charging time
1 h
Packaging content
Manual
Yes
Other features
Connectivity technology
Wired