location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Series 3-350cc Foil shaver Trimmer Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 3-350cc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
350CC-3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201650294
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Braun Series 3-350cc Foil shaver Trimmer Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Foil shaver Black, Blue
  • - Trimmer
  • - Washable LED indicators
  • - Nickel-Metal Hydride (NiMH) Battery Charging time: 1 h Fast charging
Warranty: 2 years
Long product name Braun Series 3-350cc Foil shaver Trimmer Black, Blue :
The long product name of Braun Series 3-350cc Foil shaver Trimmer Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 3 350cc - Shaver
More>>>
Braun Series 3-350cc Foil shaver Trimmer Black, Blue:
The official description of Braun Series 3-350cc Foil shaver Trimmer Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Triple Action Free Float System
With three fully adaptive cutting elements the floating head adapts automatically to facial contours and shave short and long hairs in every stroke.

Smart Foil™
Through its unique foil patterns the Smart Foil™ captures hairs growing in different directions.

3-Stage Cutting System
With twin foils that shave off stubbles and an integrated cutter that shortens longer hairs Braun shaves progressively closer in 3 stages.

Washable
Fully washable under running tap water – for easy cleaning.

Clean & Renew™ System
At the touch of a button automatically cleans, lubricates and charges the shaver to keep it feeling like new every day.

Short summary description Braun Series 3-350cc Foil shaver Trimmer Black, Blue:
This short summary of the Braun Series 3-350cc Foil shaver Trimmer Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Series 3-350cc, Foil shaver, Black, Blue, Battery, Nickel-Metal Hydride (NiMH), 1 h, Wireless

Long summary description Braun Series 3-350cc Foil shaver Trimmer Black, Blue:
This is an auto-generated long summary of Braun Series 3-350cc Foil shaver Trimmer Black, Blue based on the first three specs of the first five spec groups.

Braun Series 3-350cc. Shaver system: Foil shaver, Product colour: Black, Blue. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Connectivity technology: Wireless, Cordless operation: 45 min

Features
Shaver system *
Foil shaver
Trimmer *
Yes
Product colour *
Black, Blue
Self-cleaning
Yes
3D contour following
Yes
Electronic on/off switch
Yes
Washable *
Yes
Waterproof
Yes
LED indicators
Yes
Indication
Cleaning indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Charging time
1 h
Fast charging
Yes
Packaging content
Power cord included
Yes
Protection cap
Yes
Other features
Connectivity technology
Wireless
Cordless operation
45 min
Battery capacity indicator
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:49:38
Uk has collected 1 expert review for Braun Series 3-350cc Foil shaver Trimmer Black, Blue and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%