Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun DigiFrame 80 8" Black digital photo frame

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DigiFrame 80
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21163
Category
Picture frames that displays digital photos without the need of a computer or printer.
digital photo frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23782
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 16 Oct 2017 21:33:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Braun DigiFrame 80 8" Black digital photo frame :
The short editorial description of Braun DigiFrame 80 8" Black digital photo frame

DigiFrame 80 - USB 2.0, 20.32 cm (8 ") TFT LED, 800 x 600, SD/MMC
More>>>

Braun DigiFrame 80 8" Black digital photo frame:
The official marketing text of Braun DigiFrame 80 8" Black digital photo frame as supplied by the manufacturer
- PC independent Digital Photo Frame in an elegant black matte design
- High quality digital 8“ TFT LED screen, resolution 800 x 600 Pixels (4:3)
- Easy control by IR-remote and body buttons
- Multi language OSD menu
- Different types of memory cards: Secure Digital Card (SD and SDHC), MultiMedia Card (MMC) and USB memory sticks
- Supports digital photos in JPEG-Format
- Slide show mode with transitional styles and variable speed
- Split screen mode, zoom function, rotating photos, brightness, contrast and colour adjustment
- Clock / calendar function
- Auto-on function when power on
- Can be used in landscape and portrait format, can be mounted to a wall.
- USB 2.0 Host
Short summary description Braun DigiFrame 80 8" Black digital photo frame:
This short summary of the Braun DigiFrame 80 8" Black digital photo frame data-sheet is auto-generated and uses the product title and the first six key specs.
Braun DigiFrame 80, 20.3 cm (8"), 800 x 600 pixels, LED, 4:3, JPG, MMC,SD,SDHC
Long summary description Braun DigiFrame 80 8" Black digital photo frame :

Braun DigiFrame 80. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Display: LED. Image formats supported: JPG. Compatible memory cards: MMC,SD,SDHC. Interface: USB 2.0. Playback modes: Normal, Rotation, Slideshow

This is an auto-generated long summary of Braun DigiFrame 80 8" Black digital photo frame based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
20.3 cm (8")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
800 x 600 pixels
Display *
The description of display that can includes display type, resolution, size etc.
LED
3D *
The device can be used with 3D technology.
No
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
File formats
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Technical details
Clock function
The product has a clock.
Yes
Alarm clock
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Number of products included
The number of products that are included in the package.
1 pc(s)
DC output current
1 A
Image editing/playback
Playback modes
Normal, Rotation, Slideshow
Slideshow setting
Yes
Zoom capability
The amount that the camera lens can zoom.
Yes
Management features
On Screen Display (OSD)
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ergonomics
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Horizontal/Vertical
Wall mountable
The product can be mounted on (attached to ) a wall.
Yes
Adjustable stand
Yes
Indication
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 60 °C
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Power
Power source type *
What the power source is.
AC
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
220 mm
Depth
The distance from the front to the back of something.
23 mm
Height
The measurement of the product from head to foot or from base to top.
176 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
440 g
Other features
DC output voltage
+5V
X