location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun MQ745 0.5 L Immersion blender 750 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MQ745
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0X81339252
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Nov 2020 13:29:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Braun MQ745 0.5 L Immersion blender 750 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersion blender 0.5 L 13300 RPM Black, Stainless steel
  • - Ice crushing Chopper
  • - 750 W
Long product name Braun MQ745 0.5 L Immersion blender 750 W Black, Stainless steel :
The long product name of Braun MQ745 0.5 L Immersion blender 750 W Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

750W, 13300RPM, 0.5l, Black/Stainless steel
More>>>
Braun MQ745 0.5 L Immersion blender 750 W Black, Stainless steel:
The official description of Braun MQ745 0.5 L Immersion blender 750 W Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multiquick 7 hand blender MQ745 Aperitive

The MQ7 series of hand blenders feature Smart Speed control, a revolutionary technology - the more you squeeze the more power you get. Increase the hand blender speed by gently pressing the speed regulator button. You can easily prepare all your recipes with one hand, changing the speed in real time, without interruptions. That means no more awkward speed dials. One squeeze, all speeds!

A unique blend of convenience and performance

To enable maximum comfort during use, the MQ745 Aperitive hand blender features an extra large speed button and soft grip handle, making it very comfortable to hold and control. With the Braun patented Power Bell – a combination of ultra hard stainless steel blades and a unique blending bell shape – you are guaranteed to get the best Braun blending performance every time.

Prepare meals with a range of accessories

The Braun Multiquick 7 MQ745 Aperitive is a versatile hand blender that can cater for both big and small food quantities. Included in pack are a 600ml beaker to help you blend a variety of soups and sauces, a large capacity 1250ml jug blender with ice crushing blades, a 350ml compact chopper for smaller quantities and an anti splash stainless steel whisk to help you easily beat egg whites or whip cream for soufflés and desserts.

The 1250ml jug blender accessory is a real 3 in 1: it acts as a chopper, ice crusher and jug blender. When you're finished, simply detach the stainless steel shaft for easy cleaning. Owing to their German technology, Braun Multiquick hand blenders are built to perform for years to come.

Short summary description Braun MQ745 0.5 L Immersion blender 750 W Black, Stainless steel:
This short summary of the Braun MQ745 0.5 L Immersion blender 750 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Braun MQ745, Immersion blender, 0.5 L, Ice crushing, 750 W, Black, Stainless steel

Long summary description Braun MQ745 0.5 L Immersion blender 750 W Black, Stainless steel:
This is an auto-generated long summary of Braun MQ745 0.5 L Immersion blender 750 W Black, Stainless steel based on the first three specs of the first five spec groups.

Braun MQ745. Bowl capacity: 0.5 L, Rotational speed (max): 13300 RPM, Chopper bowl capacity: 0.35 L. Type: Immersion blender, Product colour: Black, Stainless steel. Blending bowl material: Plastic, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 750 W

Performance
Bowl capacity *
0.5 L
Rotational speed (max)
13300 RPM
Ice crushing *
Yes
Turbo
Yes
Chopper
Yes
Chopper bowl capacity
0.35 L
Design
Removable bowl
Yes
Type *
Immersion blender
Product colour *
Black, Stainless steel
Soft grip
Yes
Easy to clean
Yes
Design
Dishwasher-proof parts
Yes
Material
Blending bowl material
Plastic
Shaft material
Stainless steel
Blade material
Stainless steel
Power
Power *
750 W
Packaging content
Measuring cup
Yes
Whisk
Yes
Technical details
Doesn't contain
Bisphenol A (BPA)