location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun PureEase HT 3010 WH 7 2 slice(s) 1000 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureEase HT 3010 WH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0X23010008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8021098760012
Category:
Electrical device for making toast.
Toasters Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Braun PureEase HT 3010 WH 7 2 slice(s) 1000 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of slices: 2 Number of slots: 2 White
  • - Warming rack
  • - Variable crust browning control
  • - Reheat function Defrost function
  • - Removable crumb tray
  • - 1000 W
Long product name Braun PureEase HT 3010 WH 7 2 slice(s) 1000 W White :
The long product name of Braun PureEase HT 3010 WH 7 2 slice(s) 1000 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PurEase Toaster HT 3010 White, 1000 W
More>>>
Braun PureEase HT 3010 WH 7 2 slice(s) 1000 W White:
The official description of Braun PureEase HT 3010 WH 7 2 slice(s) 1000 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Braun toaster is a real must-have on every breakfast table. It impresses with its striking modern design and is so easy and convenient to use. A Braun toaster comes with many extras and produces stunning results: from crispy toast to tasty buns.

Short summary description Braun PureEase HT 3010 WH 7 2 slice(s) 1000 W White:
This short summary of the Braun PureEase HT 3010 WH 7 2 slice(s) 1000 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Braun PureEase HT 3010 WH, 2 slice(s), White, Buttons, Rotary, 1000 W

Long summary description Braun PureEase HT 3010 WH 7 2 slice(s) 1000 W White:
This is an auto-generated long summary of Braun PureEase HT 3010 WH 7 2 slice(s) 1000 W White based on the first three specs of the first five spec groups.

Braun PureEase HT 3010 WH. Number of slices: 2 slice(s), Product colour: White, Control type: Buttons, Rotary. Power: 1000 W

Features
Control type
Buttons, Rotary
Warming rack
Yes
Variable crust browning control *
Yes
Number of browning levels
7
Number of slices *
2 slice(s)
Long slot
No
Number of slots *
2
Product colour *
White
Features
Auto pop-up mechanism
Yes
Reheat function *
Yes
Defrost function *
Yes
Stop/cancel button
Yes
Self-centering bread mechanism
Yes
Removable crumb tray *
Yes
Crumb tray
Yes
Power
Power *
1000 W
Country Distributor
Deutschland 2 distributor(s)