location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun MQ 727 Omelette + 0.6 L Tabletop blender 750 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MQ 727 Omelette +
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0X22111257 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8021098774057
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:58:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Braun MQ 727 Omelette + 0.6 L Tabletop blender 750 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 0.6 L 13300 RPM Black, Stainless steel
  • - Ice crushing
  • - 750 W
More>>>
Short summary description Braun MQ 727 Omelette + 0.6 L Tabletop blender 750 W Black, Stainless steel:
This short summary of the Braun MQ 727 Omelette + 0.6 L Tabletop blender 750 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Braun MQ 727 Omelette +, Tabletop blender, 0.6 L, Ice crushing, 1.2 m, 750 W, Black, Stainless steel

Long summary description Braun MQ 727 Omelette + 0.6 L Tabletop blender 750 W Black, Stainless steel:
This is an auto-generated long summary of Braun MQ 727 Omelette + 0.6 L Tabletop blender 750 W Black, Stainless steel based on the first three specs of the first five spec groups.

Braun MQ 727 Omelette +. Bowl capacity: 0.6 L, Rotational speed (max): 13300 RPM, Speed control type: Stepless. Type: Tabletop blender, Product colour: Black, Stainless steel, Cord length: 1.2 m. Housing material: Plastic, Blade material: Stainless steel. Power: 750 W, Power source: AC. Width: 57 mm, Depth: 57 mm, Height: 396 mm

Performance
Bowl capacity *
0.6 L
Rotational speed (max)
13300 RPM
Speed control type
Stepless
Ice crushing *
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
Black, Stainless steel
Cord length
1.2 m
Detachable knife
Yes
Soft grip
Yes
Ergonomic grip
Yes
Measuring scale units
Milliliters
Easy to disassemble
Yes
Dishwasher-proof parts
Yes
On/off switch
Yes
Material
Housing material
Plastic
Blade material
Stainless steel
Power
Power *
750 W
Power source *
AC
Weight & dimensions
Width
57 mm
Depth
57 mm
Height
396 mm
Weight
848 g
Packaging data
Package width
187 mm
Package depth
261 mm
Package height
381 mm
Package weight
1.98 kg
Packaging content
Measuring cup
Yes
Whisk
Yes