location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun MQ 9038X Immersion blender 1000 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MQ 9038X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0X22111237
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:15
The date of the most recent change of this product data-sheet in Icecat.
Braun 0X22111237 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun MQ 9038X Immersion blender 1000 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersion blender Black, Stainless steel
  • - Chopper
  • - 1000 W
Long product name Braun MQ 9038X Immersion blender 1000 W Black, Stainless steel :
The long product name of Braun MQ 9038X Immersion blender 1000 W Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000W, 1.2m Cable, 0.5L Chopper, Black/Stainless Steel
More>>>
Braun MQ 9038X Immersion blender 1000 W Black, Stainless steel:
The official description of Braun MQ 9038X Immersion blender 1000 W Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MultiQuick 9 Hand blender MQ 9038X spice+

Featuring the world’s first ACTIVEBlade technology – the Braun MultiQuick 9 is the best hand blender for the hardest jobs. The unique ACTIVEBlades move up and down to easily blend the hardest foods with 40% less effort. That means you can be more creative and get the job done right – no matter how hard it is. Compared to Braun hand blenders with non ACTIVEBlade shaft.

ACTIVEBlade technology

Unique ACTIVEBlades move up and down to easily blend the hardest foods with 40% less effort due to a 250% more active cutting surface to work with. This also results in 2 times finer blending. Compared to Braun hand blenders with non ACTIVEBlade shaft.

EasyClick system Plus

Faster attaching of EasyClick Plus accessories thanks to bigger, easier to use buttons and the intuitive straight cut design.

Up to 2x finer blending

Tastier, smoother results with no unwanted pieces.

SPLASHControl technology

Anti-splash design to ensure a spotless kitchen.

POWERBell PLUS

Extra milling blade. For less pre cutting. Blends whole foods in seconds.

World's first Smart Speed

No predefined speed settings, just follow your intuition: Depending on the results you want adjust the power intuitively with the simple squeeze of one button.

Powerful 1000 W motor

The powerful motor offers a superior performance for quick, even and perfect blending results across all functions. The rugged design and added power mean that the motor can effortlessly handle any blending job, for improved durability.

Chopper 500 ml

Chops meat, hard cheese, nuts, herbs and carrots in seconds

Coffee and spice grinder

Coffee and spice grinder
Made of stainless steel for grinding coffee, any kind of spices or dry ingredients within seconds.

Whisk

Easily whips, beats and stirs eggs, cream, fluffy dessert from low to high speed.

Beaker

600 ml plastic beaker, BPA free, with ml and fl oz measurements

Short summary description Braun MQ 9038X Immersion blender 1000 W Black, Stainless steel:
This short summary of the Braun MQ 9038X Immersion blender 1000 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Braun MQ 9038X, Immersion blender, 1.2 m, 1000 W, Black, Stainless steel

Long summary description Braun MQ 9038X Immersion blender 1000 W Black, Stainless steel:
This is an auto-generated long summary of Braun MQ 9038X Immersion blender 1000 W Black, Stainless steel based on the first three specs of the first five spec groups.

Braun MQ 9038X. Chopper bowl capacity: 0.5 L. Type: Immersion blender, Product colour: Black, Stainless steel, Cord length: 1.2 m. Shaft material: Stainless steel, Blade material: Stainless steel. Power: 1000 W, Power source: AC. Number of cups: 1 pc(s)

Performance
Chopper
Yes
Chopper bowl capacity
0.5 L
Locking
Yes
Design
Type *
Immersion blender
Product colour *
Black, Stainless steel
Cord length
1.2 m
Detachable blade unit
Yes
Soft grip
Yes
Dishwasher proof accessories
Yes
Material
Shaft material
Stainless steel
Blade material
Stainless steel
Power
Power *
1000 W
Power source *
AC
Packaging content
Measuring cup
Yes
Number of cups
1 pc(s)
Whisk
Yes
Technical details
Doesn't contain
Bisphenol A (BPA)
Country Distributor
Deutschland 1 distributor(s)