location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Braun Photo Technik Champion 4K action sports camera 8 MP 4K Ultra HD Wi-Fi 62 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Photo Technik Check ‘Braun Photo Technik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Champion 4K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57521
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000567575214
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Braun Photo Technik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun Photo Technik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2018 01:55:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun Photo Technik Champion 4K action sports camera 8 MP 4K Ultra HD Wi-Fi 62 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Ultra HD 3840 x 2160 pixels 90 fps
  • - 8 MP
  • - LCD Built-in display 5.08 cm (2")
  • - Built-in microphone
  • - SD 64 GB
  • - Wi-Fi
  • - Lithium 800 mAh
More>>>
Short summary description Braun Photo Technik Champion 4K action sports camera 8 MP 4K Ultra HD Wi-Fi 62 g:
This short summary of the Braun Photo Technik Champion 4K action sports camera 8 MP 4K Ultra HD Wi-Fi 62 g data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Photo Technik Champion 4K, 4K Ultra HD, 8 MP, 90 fps, Wi-Fi, 800 mAh, 62 g

Long summary description Braun Photo Technik Champion 4K action sports camera 8 MP 4K Ultra HD Wi-Fi 62 g:
This is an auto-generated long summary of Braun Photo Technik Champion 4K action sports camera 8 MP 4K Ultra HD Wi-Fi 62 g based on the first three specs of the first five spec groups.

Braun Photo Technik Champion 4K. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels, Maximum frame rate: 90 fps. Total megapixels: 8 MP. Display: LCD, Display diagonal: 5.08 cm (2"), Display resolution: 960 x 240 pixels. Field of view (FOV) angle: 130°, Aperture range (F-F): 2.2 - 2.65. Storage media: Memory card, Compatible memory cards: SD, Maximum memory card size: 64 GB