location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Braun Photo Technik DigiFrame 7060 digital photo frame White 17.8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Photo Technik Check ‘Braun Photo Technik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DigiFrame 7060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21235
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Braun Photo Technik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun Photo Technik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:06
The date of the most recent change of this product data-sheet in Icecat.
Braun Photo Technik 21235 user manual (14.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun Photo Technik DigiFrame 7060 digital photo frame White 17.8 cm (7")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC independent Digital Photo Frame with elegant matte black design
  • - IR-remote control and easy to use screen menu in different languages
  • - Slide show mode with transitional styles and variable speeds (min. 3 sec., max. 1 hour)
  • - Thumbnail mode showing several images at the same time
  • - Zoom function, rotating photos, brightness control
  • - Clock/calendar function
  • - Auto-on function when power on
  • - Landscape and portrait format. Can be mounted to a wall
Long product name Braun Photo Technik DigiFrame 7060 digital photo frame White 17.8 cm (7") :
The long product name of Braun Photo Technik DigiFrame 7060 digital photo frame White 17.8 cm (7"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TFT LED, 7", 800x600, 4:3
More>>>
Short summary description Braun Photo Technik DigiFrame 7060 digital photo frame White 17.8 cm (7"):
This short summary of the Braun Photo Technik DigiFrame 7060 digital photo frame White 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Photo Technik DigiFrame 7060, 17.8 cm (7"), 800 x 600 pixels, TFT, 250 cd/m², 300:1, 4:3

Long summary description Braun Photo Technik DigiFrame 7060 digital photo frame White 17.8 cm (7"):
This is an auto-generated long summary of Braun Photo Technik DigiFrame 7060 digital photo frame White 17.8 cm (7") based on the first three specs of the first five spec groups.

Braun Photo Technik DigiFrame 7060. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 600 pixels, Display: TFT. Image formats supported: JPEG. Compatible memory cards: MMC, MS PRO, Memory Stick (MS), SD, SDHC. Interface: USB 2.0. Slideshow setting: Transition, Variable speed, Photo edit: Rotate, Zoom & crop