location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brandt WFH1466D washing machine Front-load 6 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brandt Check ‘Brandt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WFH1466D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WFH1466
Category:
Machines used for washing clothes.
Washing Machines Check ‘Brandt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brandt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2023 13:33:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brandt WFH1466D washing machine Front-load 6 kg 1400 RPM White:
This short summary of the Brandt WFH1466D washing machine Front-load 6 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Brandt WFH1466D, Front-load, 6 kg, B, 1400 RPM, White

Long summary description Brandt WFH1466D washing machine Front-load 6 kg 1400 RPM White:
This is an auto-generated long summary of Brandt WFH1466D washing machine Front-load 6 kg 1400 RPM White based on the first three specs of the first five spec groups.

Brandt WFH1466D. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 598 mm, Depth: 595 mm, Height: 850 mm