location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brandt BWD291Y tumble dryer Freestanding Front-load 9 kg B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brandt Check ‘Brandt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BWD291Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BWD291Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3660767937444
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Brandt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brandt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 15:44:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brandt BWD291Y tumble dryer Freestanding Front-load 9 kg B White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 120 L White
  • - Condensation
  • - Reversible doors Number of drying programs: 11
  • - LCD Built-in display
  • - Anti-Crease function Delayed start timer Remaining time indication
  • - Energy efficiency class: B
  • - 2400 W 285 kWh
More>>>
Short summary description Brandt BWD291Y tumble dryer Freestanding Front-load 9 kg B White:
This short summary of the Brandt BWD291Y tumble dryer Freestanding Front-load 9 kg B White data-sheet is auto-generated and uses the product title and the first six key specs.

Brandt BWD291Y, Freestanding, Front-load, Condensation, White, Rotary, Left

Long summary description Brandt BWD291Y tumble dryer Freestanding Front-load 9 kg B White:
This is an auto-generated long summary of Brandt BWD291Y tumble dryer Freestanding Front-load 9 kg B White based on the first three specs of the first five spec groups.

Brandt BWD291Y. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Drying programs: Cotton, Synthetics, Cycle time: 170 min. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 5.05 kWh, Annual energy consumption: 285 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm