Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Self-adhesive printer label
- - Black, White
- - Material: Acrylic, Vinyl
- - Print technology: Thermal transfer
- - Adhesive type: Permanent
- - Abrasion-resistant
Long product name Brady 111029 Black, White Self-adhesive printer label
:
12.7x31.75mm, vinyl, matte
The long product name of Brady 111029 Black, White Self-adhesive printer label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
12.7x31.75mm, vinyl, matte
More>>>
Short summary description Brady 111029 Black, White Self-adhesive printer label:
This short summary of the Brady 111029 Black, White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.
Brady 111029, Black, White, Self-adhesive printer label, Acrylic, Vinyl, Thermal transfer, Permanent, Matte
Long summary description Brady 111029 Black, White Self-adhesive printer label:
This is an auto-generated long summary of Brady 111029 Black, White Self-adhesive printer label based on the first three specs of the first five spec groups.
Brady 111029. Product colour: Black, White, Label type: Self-adhesive printer label, Material: Acrylic, Vinyl. Label width: 1.27 cm, Label height: 3.17 cm, Sheet width: 48.3 cm. Products per pallet: 1 pc(s)