Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Self-adhesive printer label
- - Square White
- - Material: Polyester
- - Print technology: Thermal transfer
- - Adhesive type: Permanent
- - Labels per pack: 250 pc(s)
Long product name Brady PTL-19-423 printer label White Self-adhesive printer label
:
BMP61 BMP71 TLS 2200 Series WorkHorse Polyester Labels
The long product name of Brady PTL-19-423 printer label White Self-adhesive printer label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
BMP61 BMP71 TLS 2200 Series WorkHorse Polyester Labels
More>>>
Short summary description Brady PTL-19-423 printer label White Self-adhesive printer label:
This short summary of the Brady PTL-19-423 printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.
Brady PTL-19-423, White, Self-adhesive printer label, Polyester, Thermal transfer, Acrylic, Permanent
Long summary description Brady PTL-19-423 printer label White Self-adhesive printer label:
This is an auto-generated long summary of Brady PTL-19-423 printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.
Brady PTL-19-423. Product colour: White, Label type: Self-adhesive printer label, Material: Polyester. Label width: 2.54 cm, Label height: 2.54 cm. Labels per pack: 250 pc(s)