Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Self-adhesive printer label
- - Blue, White
- - Material: Vinyl
Long product name Brady B30-25-595-ANSINO printer label Blue, White Self-adhesive printer label
:
101.6 x 152.4, RoHS, Vinyl, Blue/White
The long product name of Brady B30-25-595-ANSINO printer label Blue, White Self-adhesive printer label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
101.6 x 152.4, RoHS, Vinyl, Blue/White
More>>>
Short summary description Brady B30-25-595-ANSINO printer label Blue, White Self-adhesive printer label:
This short summary of the Brady B30-25-595-ANSINO printer label Blue, White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.
Brady B30-25-595-ANSINO, Blue, White, Self-adhesive printer label, Vinyl, RoHS 2011/65/EU, BBP30, BBP31, BBP33, BBP35, BBP37, 15.2 cm
Long summary description Brady B30-25-595-ANSINO printer label Blue, White Self-adhesive printer label:
This is an auto-generated long summary of Brady B30-25-595-ANSINO printer label Blue, White Self-adhesive printer label based on the first three specs of the first five spec groups.
Brady B30-25-595-ANSINO. Product colour: Blue, White, Label type: Self-adhesive printer label, Material: Vinyl. Label width: 15.2 cm, Label height: 10.2 cm