Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Space efficient - XS volume (5L).
- - Smooth - soft closing lid, light pedal operation.
- - Easy to clean - removable plastic inner bucket.
- - Odour-proof - tight closing lid.
- - No slipping, no scratching - soft non-slip base.
- - Stable - built-in anti-tilting block.
- - Perfect match - sample pack of Brabantia PerfectFit bin bags enclosed (code W).
- - Planet friendly - Cradle-to-Cradle® Certified, Bronze level.
- - More sustainable choice - made from 47% recycled material, 96% recyclable after use.
Warranty:
10 Years
Long product name Brabantia Pedal Bin newIcon Round Platinum
:
NewIcon Pedal Bin, 5 litre - Platinum
The long product name of Brabantia Pedal Bin newIcon Round Platinum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
NewIcon Pedal Bin, 5 litre - Platinum
More>>>
Short summary description Brabantia Pedal Bin newIcon Round Platinum:
This short summary of the Brabantia Pedal Bin newIcon Round Platinum data-sheet is auto-generated and uses the product title and the first six key specs.
Brabantia Pedal Bin newIcon, 20.6 cm, 206 mm, 266 mm, 292 mm, 1.1 kg, 217 mm
Long summary description Brabantia Pedal Bin newIcon Round Platinum:
This is an auto-generated long summary of Brabantia Pedal Bin newIcon Round Platinum based on the first three specs of the first five spec groups.
Brabantia Pedal Bin newIcon. Diameter: 20.6 cm, Width: 206 mm, Depth: 266 mm