location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brabantia Pedal Bin newIcon Round Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brabantia Check ‘Brabantia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pedal Bin newIcon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
112089
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710755112089
Category:
Also known as rubbish bins or trash cans, this is a container for waste.
Waste Containers Check ‘Brabantia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brabantia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 21:46:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brabantia Pedal Bin newIcon Round Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Space efficient - XS volume (5L).
  • - Smooth - soft closing lid, light pedal operation.
  • - Easy to clean - removable plastic inner bucket.
  • - Odour-proof - tight closing lid.
  • - No slipping, no scratching - soft non-slip base.
  • - Stable - built-in anti-tilting block.
  • - Perfect match - sample pack of Brabantia PerfectFit bin bags enclosed (code W).
  • - Planet friendly - Cradle-to-Cradle® Certified, Bronze level.
  • - More sustainable choice - made from 47% recycled material, 96% recyclable after use.
Warranty: 10 Years
Long product name Brabantia Pedal Bin newIcon Round Red :
The long product name of Brabantia Pedal Bin newIcon Round Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NewIcon Pedal Bin, 5 litre - Passion Red
More>>>
Short summary description Brabantia Pedal Bin newIcon Round Red:
This short summary of the Brabantia Pedal Bin newIcon Round Red data-sheet is auto-generated and uses the product title and the first six key specs.

Brabantia Pedal Bin newIcon, 20.6 cm, 206 mm, 266 mm, 292 mm, 1.1 kg, 217 mm

Long summary description Brabantia Pedal Bin newIcon Round Red:
This is an auto-generated long summary of Brabantia Pedal Bin newIcon Round Red based on the first three specs of the first five spec groups.

Brabantia Pedal Bin newIcon. Diameter: 20.6 cm, Width: 206 mm, Depth: 266 mm