Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brabantia Pedal Bin newIcon Round Brushed steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brabantia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pedal Bin newIcon
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
111907
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710755111907
Category
Also known as rubbish bins or trash cans, this is a container for waste.
Waste Containers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBrabantia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2491
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 25 Jun 2019 17:13:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Brabantia Pedal Bin newIcon Round Brushed steel :
The short editorial description of Brabantia Pedal Bin newIcon Round Brushed steel

Pedal Bin newIcon, 20 L, Matt Steel
More>>>
Short summary description Brabantia Pedal Bin newIcon Round Brushed steel:
This short summary of the Brabantia Pedal Bin newIcon Round Brushed steel data-sheet is auto-generated and uses the product title and the first six key specs.

Brabantia Pedal Bin newIcon, 29 cm, 290 mm, 335 mm, 460 mm, 2.71 kg, 325 mm

Long summary description Brabantia Pedal Bin newIcon Round Brushed steel:
This is an auto-generated long summary of Brabantia Pedal Bin newIcon Round Brushed steel based on the first three specs of the first five spec groups.

Brabantia Pedal Bin newIcon. Diameter: 29 cm, Width: 290 mm, Depth: 335 mm