Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bowers & Wilkins CM Centre S2 120W White loudspeaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bowers & Wilkins
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM Centre S2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
714346322350
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0714346322350
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bowers & Wilkins: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5350
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 21 Feb 2018 00:53:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bowers & Wilkins CM Centre S2 120W White loudspeaker :
The short editorial description of Bowers & Wilkins CM Centre S2 120W White loudspeaker

CM Centre S2, 120 W, 55 Hz - 22 kHz, 8 Ω, 85 dB, 11.5 kg
More>>>
Short summary description Bowers & Wilkins CM Centre S2 120W White loudspeaker:
This short summary of the Bowers & Wilkins CM Centre S2 120W White loudspeaker data-sheet is auto-generated and uses the product title and the first six key specs.

Bowers & Wilkins CM Centre S2, 2-way, Wired, Terminal, 120 W, 70 - 28000 Hz, White

Long summary description Bowers & Wilkins CM Centre S2 120W White loudspeaker:
This is an auto-generated long summary of Bowers & Wilkins CM Centre S2 120W White loudspeaker based on the first three specs of the first five spec groups.

Bowers & Wilkins CM Centre S2. Recommended usage: Speaker set unit, Speaker type: 2-way, Number of drivers: 3. Connectivity technology: Wired, Speaker interface type: Terminal. RMS rated power: 120 W, Frequency range: 70 - 28000 Hz, Impedance: 8 Ω, Sensitivity: 87 dB. Colour of product: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.