location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bostitch P6C-8 stapler Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bostitch Check ‘Bostitch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6C-8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P6C-8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0077914018193 show
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Bostitch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bostitch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2021 09:23:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bostitch P6C-8 stapler Black :
The long product name of Bostitch P6C-8 stapler Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Throat Depth 63.5 mm, Black
More>>>
Short summary description Bostitch P6C-8 stapler Black:
This short summary of the Bostitch P6C-8 stapler Black data-sheet is auto-generated and uses the product title and the first six key specs.

Bostitch P6C-8, 45 sheets, Black, 3/8", 1/4", 6.35 cm, 210 staples, 453 g

Long summary description Bostitch P6C-8 stapler Black:
This is an auto-generated long summary of Bostitch P6C-8 stapler Black based on the first three specs of the first five spec groups.

Bostitch P6C-8. Stapling capacity: 45 sheets, Product colour: Black, Type of staple: 3/8", 1/4". Weight: 453 g

Brand Image Product code Product Stock Price from
Bostitch

Bostitch B8 Mini Black
(show image)
B8RE-MINI-BL B8 Mini 0.00
(excl. VAT)
0 (incl. VAT)
Bostitch

Bostitch B8 Flat Clinch Blue, Grey
(show image)
B8RE-F-C-BLUE B8 Flat Clinch 0.00
(excl. VAT)
0 (incl. VAT)
Bostitch

Bostitch B875 stapler Black
(show image)
B875 B875 0.00
(excl. VAT)
0 (incl. VAT)
Bostitch

Bostitch B850-BLK stapler Black
(show image)
B850-BLK B850-BLK 0.00
(excl. VAT)
0 (incl. VAT)
Bostitch

Bostitch B8130 stapler Black
(show image)
B8130 B8130 0.00
(excl. VAT)
0 (incl. VAT)
Bostitch

Bostitch B660-BLACK stapler
(show image)
B660-BLACK B660-BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Bostitch

Bostitch B515-BLACK stapler
(show image)
B515-BLACK B515-BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Bostitch

Bostitch B8 Flat Clinch Black, Chrome
(show image)
B8RE-F-C-BLACK B8 Flat Clinch 0.00
(excl. VAT)
0 (incl. VAT)
Bostitch

Bostitch B440 stapler Black
(show image)
B440 B440 0.00
(excl. VAT)
0 (incl. VAT)
Bostitch

Bostitch PHD-60 stapler Black
(show image)
PHD-60 PHD-60 0.00
(excl. VAT)
0 (incl. VAT)