location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WTW86563IT tumble dryer Freestanding Front-load 7 kg A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTW86563IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WTW86563IT show
Show alternative article codes used in the online market place
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch WTW86563IT tumble dryer Freestanding Front-load 7 kg A White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 112 L White
  • - Condensation
  • - Built-in display
  • - Adjustable spin speed
  • - Energy efficiency class: A
  • - 65 dB 1400 RPM
More>>>
Short summary description Bosch WTW86563IT tumble dryer Freestanding Front-load 7 kg A White:
This short summary of the Bosch WTW86563IT tumble dryer Freestanding Front-load 7 kg A White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WTW86563IT, Freestanding, Front-load, Condensation, White, Rotary, Right

Long summary description Bosch WTW86563IT tumble dryer Freestanding Front-load 7 kg A White:
This is an auto-generated long summary of Bosch WTW86563IT tumble dryer Freestanding Front-load 7 kg A White based on the first three specs of the first five spec groups.

Bosch WTW86563IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Drying programs: Wool, Mix, Quick, Cycle time: 128 min. Energy efficiency class: A. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product colour *
White
Door hinge
Right
Control type *
Rotary
Drum volume
112 L
Built-in display *
Yes
Performance
Rated capacity *
7 kg
Drying programs *
Wool, Mix, Quick
Cycle time *
128 min
Performance
Noise level *
65 dB
Adjustable spin speed
Yes
Maximum spin speed
1400 RPM
Ergonomics
Child lock
Yes
Self-cleaning *
Yes
Power
Energy efficiency class *
A
Weight & dimensions
Width
598 mm
Depth *
625 mm
Height
842 mm