Bosch logo

Bosch WTW85478IT tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46535
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Bosch WTW85478IT tumble dryer Freestanding Front-load 8 kg A++ White:

Bosch WTW85478IT, Freestanding, Front-load, Condensation, White, Rotary, Right

Long summary description Bosch WTW85478IT tumble dryer Freestanding Front-load 8 kg A++ White:

Bosch WTW85478IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Delicate/silk, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.8 kWh, Annual energy consumption: 232 kWh. Depth: 652 mm, Width: 598 mm, Height: 842 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.