location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WTH83250CH tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTH83250CH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WTH83250CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002921174
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:41:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch WTH83250CH tumble dryer Freestanding Front-load 7 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 112 L White
  • - Heat pump
  • - LED Built-in display
  • - Anti-Crease function Delayed start timer Remaining time indication
  • - Energy efficiency class: A++
  • - 212 kWh 66 dB
More>>>
Short summary description Bosch WTH83250CH tumble dryer Freestanding Front-load 7 kg A++ White:
This short summary of the Bosch WTH83250CH tumble dryer Freestanding Front-load 7 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WTH83250CH, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Bosch WTH83250CH tumble dryer Freestanding Front-load 7 kg A++ White:
This is an auto-generated long summary of Bosch WTH83250CH tumble dryer Freestanding Front-load 7 kg A++ White based on the first three specs of the first five spec groups.

Bosch WTH83250CH. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Drying class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Blouse/shirt, Lingerie, Towel. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.7 kWh, Annual energy consumption: 212 kWh. Depth: 636 mm, Width: 598 mm, Height: 848 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product colour *
White
Door hinge
Right
Reversible doors *
No
Control type *
Buttons, Rotary
Drum volume
112 L
Built-in display *
Yes
Display type
LED
Drum material
Stainless steel
Cord length
1.45 m
Certification
CE, VDE
Performance
Rated capacity *
7 kg
Drying class *
B
Drying programs *
Wool, Mix, Sport, Timed, Quick, Blouse/shirt, Lingerie, Towel
Noise level *
66 dB
Anti-Crease function
Yes
Anti-Crease cycle
120 min
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
Ergonomics
Drum interior light
No
Remaining time indication
Yes
Child lock
Yes
Power
Energy efficiency class *
A++
AC input voltage
220-240 V
AC input frequency
50 Hz
Current
10 A
Power consumption (off)
0.1 W
Energy consumption *
1.7 kWh
Annual energy consumption *
212 kWh
Heat source *
Electric
Weight & dimensions
Width
598 mm
Depth *
636 mm
Height
848 mm
Weight
49 kg
Depth with door open
107 cm
Packaging data
Package width
630 mm
Package depth
670 mm
Package height
870 mm
Package weight
56 kg