EU Energy Label
(1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding Front-load 7 kg 112 L White
- - Heat pump
- - Number of drying programs: 10
- - LED Built-in display
- - Anti-Crease function Delayed start timer
- - Energy efficiency class: A+
- - 1000 W 233 kWh 66 dB
More>>>
Short summary description Bosch Serie 4 WTH83001FF tumble dryer Freestanding Front-load 7 kg A+ White:
This short summary of the Bosch Serie 4 WTH83001FF tumble dryer Freestanding Front-load 7 kg A+ White data-sheet is auto-generated and uses the product title and the first six key specs.
Bosch Serie 4 WTH83001FF, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right
Long summary description Bosch Serie 4 WTH83001FF tumble dryer Freestanding Front-load 7 kg A+ White:
This is an auto-generated long summary of Bosch Serie 4 WTH83001FF tumble dryer Freestanding Front-load 7 kg A+ White based on the first three specs of the first five spec groups.
Bosch Serie 4 WTH83001FF. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Drying class: B, Drying programs: Wool, Mix, Sport, Quick, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: A+, Energy consumption: 1.91 kWh, Annual energy consumption: 233 kWh. Depth: 599 mm, Width: 598 mm, Height: 842 mm