icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Bosch logo

Bosch WTH83000CH tumble dryer Freestanding Front-load 7 kg A+ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35010
Info modified on:
14 Mar 2024, 19:16:30
Short summary description Bosch WTH83000CH tumble dryer Freestanding Front-load 7 kg A+ White:

Bosch WTH83000CH, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Bosch WTH83000CH tumble dryer Freestanding Front-load 7 kg A+ White:

Bosch WTH83000CH. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Drying class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Blouse/shirt, Lingerie, Towel. Delay start (max): 24 h. Energy efficiency class: A+, Energy consumption: 1.91 kWh, Annual energy consumption: 233 kWh. Depth: 636 mm, Width: 598 mm, Height: 848 mm

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.