Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WOT16322IT Freestanding Top-load 5.5kg 800RPM A White washing machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOT16322IT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WOT16322IT
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2953
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 22 Oct 2017 12:52:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bosch WOT16322IT Freestanding Top-load 5.5kg 800RPM A White washing machine:
This short summary of the Bosch WOT16322IT Freestanding Top-load 5.5kg 800RPM A White washing machine data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WOT16322IT, Freestanding, Top-load, White, LCD, Stainless steel, 42 L

Long summary description Bosch WOT16322IT Freestanding Top-load 5.5kg 800RPM A White washing machine:
This is an auto-generated long summary of Bosch WOT16322IT Freestanding Top-load 5.5kg 800RPM A White washing machine based on the first three specs of the first five spec groups.

Bosch WOT16322IT. Case design: Freestanding, Loading type: Top-load, Colour of product: White. Drum capacity: 5.5 kg, Maximum spin speed: 800 RPM, Washing class: A. Energy efficiency class: A, Energy consumption washing per cycle: 0.93 kWh, Annual energy consumption washing: 211 kWh. Width: 400 mm, Depth: 620 mm, Height: 900 mm. Power requirements: 220 - 240V

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.