location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WLX20420IT washing machine Front-load 4.5 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLX20420IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLX20420IT
Category:
Machines used for washing clothes.
Washing Machines Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch WLX20420IT washing machine Front-load 4.5 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 4.5 kg 1000 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Black
  • - Load balancing system Foam control system
  • - Delayed start timer
  • - Spin-drying class: C
  • - 74 dB
More>>>
Short summary description Bosch WLX20420IT washing machine Front-load 4.5 kg 1000 RPM White:
This short summary of the Bosch WLX20420IT washing machine Front-load 4.5 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WLX20420IT, Front-load, 4.5 kg, C, 74 dB, 1000 RPM, White

Long summary description Bosch WLX20420IT washing machine Front-load 4.5 kg 1000 RPM White:
This is an auto-generated long summary of Bosch WLX20420IT washing machine Front-load 4.5 kg 1000 RPM White based on the first three specs of the first five spec groups.

Bosch WLX20420IT. Loading type: Front-load. Rated capacity: 4.5 kg, Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 440 mm, Height: 847 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Control type *
Rotary
Door hinge *
Left
Door opening angle
180°
Door colour
White
Drum material
Stainless steel
Cord length
1.75 m
Drum volume
35 L
Performance
Rated capacity *
4.5 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Noise level (spin) *
74 dB
Noise level (wash) *
58 dB
Performance
Delayed start timer *
Yes
Delay start (max)
24 h
Washing programs *
Hygiene/anti-allergy, Black
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
68%
Power
Energy efficiency class (old)
A
Power consumption (typical)
2300 W
Current
10 A
Weight & dimensions
Width
600 mm
Depth
440 mm
Height
847 mm
Weight
64 kg
Door opening diameter
30 cm
Other features
Washing class
A