location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WAQ28360FF washing machine Front-load 7 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAQ28360FF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAQ28360FF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002620978
Category:
Machines used for washing clothes.
Washing Machines Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch WAQ28360FF washing machine Front-load 7 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1400 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Black, Hand/wool, Quick, Delicate/silk
  • - AquaStop function Load balancing system Foam control system
  • - Delayed start timer Remaining time indication
  • - Spin-drying class: B
  • - 77 dB
  • - 42 L
More>>>
Short summary description Bosch WAQ28360FF washing machine Front-load 7 kg 1400 RPM White:
This short summary of the Bosch WAQ28360FF washing machine Front-load 7 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WAQ28360FF, Front-load, 7 kg, B, 77 dB, 1400 RPM, White

Long summary description Bosch WAQ28360FF washing machine Front-load 7 kg 1400 RPM White:
This is an auto-generated long summary of Bosch WAQ28360FF washing machine Front-load 7 kg 1400 RPM White based on the first three specs of the first five spec groups.

Bosch WAQ28360FF. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 843 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Door hinge *
Left
Performance
Rated capacity *
7 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Noise level (spin) *
77 dB
Noise level (wash) *
57 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (max)
180 min
Washing programs *
Hygiene/anti-allergy, Black, Hand/wool, Quick, Delicate/silk
Load balancing system *
Yes
AquaStop function *
Yes
Foam control system *
Yes
Ergonomics
Child lock *
No
Remaining time indication *
Yes
Power
Energy efficiency class (old)
A-20%
Energy consumption washing per cycle
1.05 kWh
Water consumption per cycle *
42 L
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
598 mm
Depth
550 mm
Height
843 mm
Weight
70 kg
Packaging data
Package weight
71 kg
Other features
Washing class
A