location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WAE284S0NL Soccer Edition washing machine Front-load 6 kg White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAE284S0NL Soccer Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAE284S
Category:
Machines used for washing clothes.
Washing Machines Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch WAE284S0NL Soccer Edition washing machine Front-load 6 kg White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in Front-load 6 kg White
  • - LED
  • - Hygiene/anti-allergy, Black
More>>>
Short summary description Bosch WAE284S0NL Soccer Edition washing machine Front-load 6 kg White:
This short summary of the Bosch WAE284S0NL Soccer Edition washing machine Front-load 6 kg White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WAE284S0NL Soccer Edition, Front-load, 6 kg, White

Long summary description Bosch WAE284S0NL Soccer Edition washing machine Front-load 6 kg White:
This is an auto-generated long summary of Bosch WAE284S0NL Soccer Edition washing machine Front-load 6 kg White based on the first three specs of the first five spec groups.

Bosch WAE284S0NL Soccer Edition. Loading type: Front-load. Rated capacity: 6 kg. Washing class: A. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 848 mm

Design
Appliance placement *
Built-in
Loading type *
Front-load
Product colour *
White
Custom panel-ready
No
Display type
LED
Door colour
Silver
Performance
Rated capacity *
6 kg
Performance
Timer
Yes
Washing programs *
Hygiene/anti-allergy, Black
Weight & dimensions
Width
600 mm
Depth
590 mm
Height
848 mm
Other features
Washing class
A